Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R74FMB12

Description
ESS-2B 2.74 1% RWR89S2R74FM B12
Request a Quote Datasheet
Description
ESS-2B 2.74 1% RWR89S2R74FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R74FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R74FMB12
Wirewound Resistors 3110-RWR89S2R74FMB12
ESS-2B 2.74 1% RWR89S2R74FM B12

ESS-2B 2.74 1% RWR89S2R74FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R74FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R74FMB12-ND
Through Hole Resistors RWR89S2R74FMB12-ND
2.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.74 OHM 3W 1% WW AXIAL - RWR89S2R74FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 3W 1% WW AXIAL
RWR89S2R74FMB12
RES 2.74 OHM 3W 1% WW AXIAL RWR89S2R74FMB12
RES 2.74ohm 3W 1% WW AXIAL

RES 2.74ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2R74FMB12 RWR89S2R74FMB12-ND RWR89S2R74FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.74 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details