Vishay Intertechnology, Inc. RES 3.01K OHM 3W 0.1% WW AXIAL RWR89S3011BSB12

Description
RES 3.01Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 3W 0.1% WW AXIAL - RWR89S3011BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 3W 0.1% WW AXIAL
RWR89S3011BSB12
RES 3.01K OHM 3W 0.1% WW AXIAL RWR89S3011BSB12
RES 3.01Kohm 3W 0.1% WW AXIAL

RES 3.01Kohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3011BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3011BSB12
Wirewound Resistors 3110-RWR89S3011BSB12
ESS-2B 3.01K .1% RWR89S3011BS B12

ESS-2B 3.01K .1% RWR89S3011BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3011BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3011BSB12-ND
Through Hole Resistors RWR89S3011BSB12-ND
3.01 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3011BSB12 3110-RWR89S3011BSB12 RWR89S3011BSB12-ND
Product Name RES 3.01K OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers