Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3091FSBSL

Description
ESS-2B 3.09K 1% RWR89S3091FS BSL
Request a Quote Datasheet
Description
ESS-2B 3.09K 1% RWR89S3091FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3091FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3091FSBSL
Wirewound Resistors 3110-RWR89S3091FSBSL
ESS-2B 3.09K 1% RWR89S3091FS BSL

ESS-2B 3.09K 1% RWR89S3091FS BSL

Supplier's Site Datasheet
RES 3.09K OHM 3W 1% WW AXIAL - RWR89S3091FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 3W 1% WW AXIAL
RWR89S3091FSBSL
RES 3.09K OHM 3W 1% WW AXIAL RWR89S3091FSBSL
RES 3.09Kohm 3W 1% WW AXIAL

RES 3.09Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3091FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3091FSBSL-ND
Through Hole Resistors RWR89S3091FSBSL-ND
3.09 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.09 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3091FSBSL RWR89S3091FSBSL RWR89S3091FSBSL-ND
Product Name Wirewound Resistors RES 3.09K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3090 ohms 3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details