Vishay Intertechnology, Inc. RES 316 OHM 3W 1% WW AXIAL RWR89S3160FSS73

Description
RES 316ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 316ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 3W 1% WW AXIAL - RWR89S3160FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 3W 1% WW AXIAL
RWR89S3160FSS73
RES 316 OHM 3W 1% WW AXIAL RWR89S3160FSS73
RES 316ohm 3W 1% WW AXIAL

RES 316ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3160FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3160FSS73-ND
Through Hole Resistors RWR89S3160FSS73-ND
316 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3160FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3160FSS73
Wirewound Resistors 3110-RWR89S3160FSS73
ESS-2B 316 1% RWR89S3160FS S73

ESS-2B 316 1% RWR89S3160FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3160FSS73 RWR89S3160FSS73-ND 3110-RWR89S3160FSS73
Product Name RES 316 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details