ODG (Origin Data Global) Datasheets for RS-232, RS-422, and RS-485 Interfaces
RS-232, RS-422, and RS-485 are standard interfaces approved by the Electronic Industries Association (EIA) for connecting serial devices. They are serial communication standards providing asynchronous communication capability with hardware flow control, software flow control, and parity check.
RS-232, RS-422, and RS-485 Interfaces: Learn more
| Product Name | Notes |
|---|---|
| HALF-DUPLEX RS-485 TRANSCEIVER 8 | |
| IC DRIVER 4/0 14DIP | |
| IC DRIVER 4/0 16DIP | |
| IC DRIVER 4/0 16SOIC | |
| IC DRIVER 4/0 20SOIC | |
| IC DUAL UART 64BYTE 28TSSOP | |
| IC DUAL UART 64BYTE 32HVQFN | |
| IC RECEIVER 0/4 14DIP | |
| IC RECEIVER 0/4 16DIP | |
| IC RECEIVER 0/4 16SOIC | |
| IC TRANSCEIVER FULL 1/1 10VSSOP | |
| IC TRANSCEIVER FULL 1/1 14SOIC | |
| IC TRANSCEIVER FULL 1/1 16QFN | |
| IC TRANSCEIVER FULL 1/1 16SOIC | |
| IC TRANSCEIVER FULL 1/1 16SSOP | |
| IC TRANSCEIVER FULL 1/1 16TSSOP | |
| IC TRANSCEIVER FULL 1/1 20VQFN | |
| IC TRANSCEIVER FULL 1/1 8SOIC | |
| IC TRANSCEIVER FULL 1/1 8VSSOP | |
| IC TRANSCEIVER FULL 2/2 16DIP | |
| IC TRANSCEIVER FULL 2/2 16SO | |
| IC TRANSCEIVER FULL 2/2 16SOIC | |
| IC TRANSCEIVER FULL 2/2 16SSOP | |
| IC TRANSCEIVER FULL 2/2 16TSSOP | |
| IC TRANSCEIVER FULL 2/2 16VQFN | |
| IC TRANSCEIVER FULL 2/2 18SOIC | |
| IC TRANSCEIVER FULL 2/2 20SOIC | |
| IC TRANSCEIVER FULL 2/2 20SSOP | |
| IC TRANSCEIVER FULL 2/2 20TSSOP | |
| IC TRANSCEIVER FULL 3/2 20TSSOP | |
| IC TRANSCEIVER FULL 3/5 28SOIC | |
| IC TRANSCEIVER FULL 3/5 28SSOP | |
| IC TRANSCEIVER FULL 3/5 28TSSOP | |
| IC TRANSCEIVER FULL 3/5 32VQFN | |
| IC TRANSCEIVER FULL 4/4 24SOIC | |
| IC TRANSCEIVER FULL 4/4 24SSOP | |
| IC TRANSCEIVER FULL 4/5 28SSOP | |
| IC TRANSCEIVER FULL 5/3 24SSOP | |
| IC TRANSCEIVER FULL 5/3 28SOIC | |
| IC TRANSCEIVER FULL 5/3 28SSOP | |
| IC TRANSCEIVER FULL 5/3 28TSSOP | |
| IC TRANSCEIVER FULL 6/10 48SSOP | |
| IC TRANSCEIVER HALF 1/1 10VSON | |
| IC TRANSCEIVER HALF 1/1 16QFN | |
| IC TRANSCEIVER HALF 1/1 16SOIC | |
| IC TRANSCEIVER HALF 1/1 16SSOP | |
| IC TRANSCEIVER HALF 1/1 8CDIP | |
| IC TRANSCEIVER HALF 1/1 8CFP | |
| IC TRANSCEIVER HALF 1/1 8DIP | |
| IC TRANSCEIVER HALF 1/1 8SOIC | |
| IC TRANSCEIVER HALF 1/1 8SON | |
| IC TRANSCEIVER HALF 1/1 8VSSOP | |
| IC TRANSCEIVER HALF 3/3 16SSOP | |
| IC TRANSCEIVER HALF 3/3 20SOIC | |
| IC TRANSCEIVER HALF 9/9 56TSSOP | |
| IC TXRX/ISO FULL 1/1 16SOIC | |
| IC TXRX/ISO HALF 1/1 16SOIC | |
| IC UART 64BYTE 24TSSOP | |
| IC UART DL 1.8V W/FIFO 36-TFBGA | |
| IC UART DUAL I2C/SPI 32-HVQFN | |
| IC UART DUAL W/FIFO 32-HVQFN | |
| IC UART DUAL W/FIFO 32HVQFN | |
| IC UART DUAL W/FIFO 36-TFBGA | |
| IC UART DUAL W/FIFO 36TFBGA | |
| IC UART DUAL W/FIFO 48-HVQFN | |
| IC UART DUAL W/FIFO 48-LQFP | |
| IC UART DUAL W/FIFO 56-TSSOP | |
| IC UART I2C/SPI 24-HVQFN | |
| IC UART I2C/SPI 24-TSSOP | |
| IC UART I2C/SPI 24TSSOP | |
| IC UART OCTAL ENHANCED 84-PLCC | |
| IC UART OCTAL ENHANCED SOT189 | |
| IC UART SGL 1.8V W/FIFO 32-HVQFN | |
| IC UART SGL I2C BUS SPI 16TSSOP | |
| IC UART SGL W/FIFO 32HVQFN | |
| IC UART SGL W/FIFO 36TFBGA | |
| IC UART SGL-CH 3.3V 32-HVQFN | |
| IC UART SINGLE W/FIFO 16-TSSOP | |
| IC UART SINGLE W/FIFO 32-HVQFN | |
| IC UART SINGLE W/FIFO 36-TFBGA | |
| IC UART SINGLE W/FIFO 36TFBGA | |
| IC UART W/FIFO 48-TSSOP | |
| INTERNAL OSCILLATOR INCLUDED 120 | |
| ISO RS485/422 0.2MBPS 2.5KVRMS | |
| ISO RS485/422 20MBPS 2.5KVRMS | |
| LCD DRIVER | |
| MAX3237E 3-V TO 5.5-V SINGLE CHA | |
| MAX3243 3-V TO 5.5-V MULTICHANNE | |
| OCTAL UART | |
| PB-FREE 8LD SOIC IEC6100-ESD ,-4 | |
| PB-FREE IEC6100-ESD 8LD SOIC,-40 | |
| PROTOTYPE | |
| QUADRUPLE DIFFERENTIAL LINE DRIV | |
| SERIAL I/O CONTROLLER | |
| SOP-16 RS232 ICS ROHS | |
| SOP-8 RS-485/RS-422 ICS ROHS |
| << Prev | Next >> |