The MAX3238CPWR is a multichannel RS-232 line driver and receiver in a 28-pin TSSOP package, operating from a 3-V to 5.5-V supply with data rates up to 250 kbit/s and ±15-kV HBM ESD protection on all bus pins. It features five drivers, three receivers, an always-active noninverting receiver output (ROUT1B), and auto-powerdown plus for low standby current of 1 µA typical. The device meets TIA/EIA-232-F and ITU V.28 standards and operates from 0°C to 70°C. Four 0.1-µF external capacitors are required for charge pump operation.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 021531-MAX3238CPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RS-232 Transceiver, 3-5.5V, 250Kbps, 5 Tx/3 Rx, TSSOP Product overview: MAX3238CPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3238CPWR can be used for catalog matching and distributor lookup.
RS-232 Interface IC RS232
TRANSCEIVER, RS232, 250KBPS, TSSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:5Drivers; No. of Receivers:3Receivers
IC TRANSCEIVER FULL 5/3 28TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3238CPWR | 021531-MAX3238CPWR | 710-MAX3238CPWR | MAX3238CPWR | 26AJ7492 | MAX3238CPWR |
| Product Name | MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver | Interface - Interface - Drivers, Receivers, Transceivers - MAX3238CPWR | 5.5V TSSOP Interface Transceiver IC | RS-232 Interface IC | Transceiver, Rs232, 250Kbps, Tssop-28; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 3 # | |||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | 250 kbps |