Dual EIA-232 Driver/Receiver 16-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144739-MAX232IN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Family Name: MAX232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ADM232LJNZ; ADM232LJN; HIN202CPZ; LT1281IN;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking
5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection 16-PDIP -40 to 85 Product overview: MAX232IN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232IN can be used for catalog matching and distributor lookup.
120Kbps transceiver 2/2 PDIP-16 RS232 ICs ROHS
RS232 DRIVER / RECEIVER, DUAL, 16DIP; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC Dual EIA-232 Driver
IC TRANSCEIVER FULL 2/2 16DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX232IN | 144739-MAX232IN | 710-MAX232IN | MAX232IN | 26AJ7484 | MAX232IN | MAX232IN |
| Product Name | MAX232 Dual EIA-232 Driver/Receiver | Interface - Interface - Drivers, Receivers, Transceivers - MAX232IN | Dual -9V Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS232 ICs | Rs232 Driver / Receiver, Dual, 16Dip; Device Type Texas Instruments | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Receiver; Transceiver | Transceiver | Terminators; UART | Receiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| # of Rx | 2 # | ||||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps | 120 kbps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |