EMC protected, 500-Kbps, full-duplex, 5-kVrms isolated RS-485 & RS-422 transceiver 16-SOIC -40 to 125 Product overview: ISO1412BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO1412BDW can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 16SOIC
IC TRANSCEIVER FULL 1/1 16SOIC
RS-422/RS-485 Interface IC 5-kVrms isolated RS-485/RS-422 transceiver with robust EMC 16-SOIC -40 to 125
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ISO1412BDW | ISO1412BDW | ISO1412BDW | ISO1412BDW |
| Product Name | Isolated SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Technology | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | ||
| Supply Voltage | Other | Other; 1.71V ~ 1.89V, 2.25V ~ 5.5V |