3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 32-VQFN -40 to 85
3/5V RS-232 Transceiver, 3Tx/5Rx, 500Kbps, QFN, -40-85C Product overview: MAX3243EIRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243EIRHBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 003049-MAX3243EIRHBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 500kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
RS-232 Interface IC RS-232 Line Driver/Receiver
IC, RS-232 TRANSCEIVER, 5.5V, VQFN-32; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers
IC TRANSCEIVER FULL 3/5 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3243EIRHBR | 710-MAX3243EIRHBR | 003049-MAX3243EIRHBR | MAX3243EIRHBR | 26AJ7497 | MAX3243EIRHBR |
| Product Name | MAX3243E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | 5V QFN Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX3243EIRHBR | RS-232 Interface IC | Ic, Rs-232 Transceiver, 5.5V, Vqfn-32; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 5 # | |||||
| Data Rate | 500 kbps | 500 kbps | 500 kbps | 500 kbps |