The SN65C1168 is a dual differential driver and receiver designed for balanced transmission lines, meeting TIA/EIA-422-B and ITU V.11 standards. It operates from a single 5V power supply with a maximum supply current of 9mA, features a receiver input sensitivity of ±200mV, and supports a common-mode input voltage range of −7V to 7V. The device is available in a TSSOP package measuring 5mm × 4.4mm and operates over a temperature range of −40°C to 85°C.
Dual Differential Drivers And Receivers 16-TSSOP -40 to 85
Dual Differential Drivers And Receivers 16-TSSOP -40 to 85 Product overview: SN65C1168PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1168PWR can be used for catalog matching and distributor lookup.
RS-422 Interface IC Dual Diff
IC TRANSCEIVER FULL 2/2 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C1168PWR | 710-SN65C1168PWR | SN65C1168PWR | SN65C1168PWR |
| Product Name | SN65C1168 Dual Differential Drivers And Receivers | Dual TSSOP Interface Transceiver IC | RS-422 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | |||
| # of Rx | 2 # | |||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |