The MAX3232E is a 3-V to 5.5-V multichannel RS-232 line driver and receiver with ±15-kV IEC ESD protection, featuring two drivers and two receivers. It operates up to 250 kbit/s and requires four external 0.1-μF capacitors. The MAX3232EIDBR variant is packaged in a 16-pin SSOP with a body size of 6.20 mm × 5.30 mm and operates over a temperature range of -40°C to +85°C. It meets TIA/EIA-232-F and ITU V.28 standards and has a typical supply current of 300 μA.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-SSOP -40 to 85
3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 16-SSOP -40 to 85 Product overview: MAX3232EIDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232EIDBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 021517-MAX3232EIDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: MAX3232E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): ST3232ECPR; MAX3232ICAE-T; MAX3232CAE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 2/2 16SSOP
IC, RS-232 TRANSCEIVER, 5.5V, SSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232EIDBR | 710-MAX3232EIDBR | 021517-MAX3232EIDBR | MAX3232EIDBR | 28AH3833 | MAX3232EIDBR |
| Product Name | MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | Dual SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX3232EIDBR | Drivers, Receivers, Transceivers | Ic, Rs-232 Transceiver, 5.5V, Ssop-16; Device Type Texas Instruments | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # | |||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | 250 kbps |