Renesas Electronics Corporation 3.3V, Full Duplex, 10Mbps, RS-485/RS-422 Transceiver ISL83490IBZ

Description
These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V). The ISL83483 and ISL83488 use slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 10Mbps are achievable by using the ISL83485, ISL83490, or ISL83491, which feature higher slew rates. Logic inputs (for example, DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families. Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high output if Rx inputs are floating. All devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network. Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive. The ISL83488, ISL83490, and ISL83491 are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL83488 and ISL83490 are offered in space saving 8 Ld packages for applications not requiring Rx and Tx output disable functions (for example, point-to-point and RS-422). Half duplex configurations (ISL83483, ISL83485) multiplex the Rx inputs and Tx outputs to provide transceivers with Rx and Tx disable functions in 8 Ld packages.
Request a Quote Datasheet
Description
These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V). The ISL83483 and ISL83488 use slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 10Mbps are achievable by using the ISL83485, ISL83490, or ISL83491, which feature higher slew rates. Logic inputs (for example, DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families. Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high output if Rx inputs are floating. All devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network. Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive. The ISL83488, ISL83490, and ISL83491 are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL83488 and ISL83490 are offered in space saving 8 Ld packages for applications not requiring Rx and Tx output disable functions (for example, point-to-point and RS-422). Half duplex configurations (ISL83483, ISL83485) multiplex the Rx inputs and Tx outputs to provide transceivers with Rx and Tx disable functions in 8 Ld packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V, Full Duplex, 10Mbps, RS-485/RS-422 Transceiver - ISL83490IBZ - Renesas Electronics Corporation
Milpitas, CA, USA
3.3V, Full Duplex, 10Mbps, RS-485/RS-422 Transceiver
ISL83490IBZ
3.3V, Full Duplex, 10Mbps, RS-485/RS-422 Transceiver ISL83490IBZ
These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V). The ISL83483 and ISL83488 use slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 10Mbps are achievable by using the ISL83485, ISL83490, or ISL83491, which feature higher slew rates. Logic inputs (for example, DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families. Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high output if Rx inputs are floating. All devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network. Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive. The ISL83488, ISL83490, and ISL83491 are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL83488 and ISL83490 are offered in space saving 8 Ld packages for applications not requiring Rx and Tx output disable functions (for example, point-to-point and RS-422). Half duplex configurations (ISL83483, ISL83485) multiplex the Rx inputs and Tx outputs to provide transceivers with Rx and Tx disable functions in 8 Ld packages.

These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V).
The ISL83483 and ISL83488 use slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications.
Data rates up to 10Mbps are achievable by using the ISL83485, ISL83490, or ISL83491, which feature higher slew rates.
Logic inputs (for example, DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families.
Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high output if Rx inputs are floating. All devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network.
Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.
The ISL83488, ISL83490, and ISL83491 are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL83488 and ISL83490 are offered in space saving 8 Ld packages for applications not requiring Rx and Tx output disable functions (for example, point-to-point and RS-422). Half duplex configurations (ISL83483, ISL83485) multiplex the Rx inputs and Tx outputs to provide transceivers with Rx and Tx disable functions in 8 Ld packages.

Supplier's Site Datasheet
Line Interface ICs - 1000655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1000655
Line Interface ICs 1000655
RS-485/RS-422 Transceiver 10Mbps SOIC8

RS-485/RS-422 Transceiver 10Mbps SOIC8

Supplier's Site
Line Interface ICs - 1462381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1462381
Line Interface ICs 1462381
RS-485/RS-422 Transceiver 10Mbps SOIC8

RS-485/RS-422 Transceiver 10Mbps SOIC8

Supplier's Site
Line Interface ICs - 1000655P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1000655P
Line Interface ICs 1000655P
RS-485/RS-422 Transceiver 10Mbps SOIC8

RS-485/RS-422 Transceiver 10Mbps SOIC8

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IBZ - 1190281-ISL83490IBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IBZ
1190281-ISL83490IBZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IBZ 1190281-ISL83490IBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190281-ISL83490IBZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: ISL83490 Manufacturer Pack Quantity: 98 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190281-ISL83490IBZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: ISL83490
Manufacturer Pack Quantity: 98
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-ISL83490IBZ
Interface Transceiver IC 710-ISL83490IBZ
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: ISL83490IBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83490IBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 8SOIC Product overview: ISL83490IBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83490IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL83490IBZ
RS-422/RS-485 Interface IC ISL83490IBZ
RS-422/RS-485 Interface IC 8LD -40+85 3V RS-485 TRANS 1TX/1RX

RS-422/RS-485 Interface IC 8LD -40+85 3V RS-485 TRANS 1TX/1RX

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL83490IBZ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL83490IBZ
Drivers, Receivers, Transceivers ISL83490IBZ
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet
Rs422/rs485 Transceiver, 3.6V, Soic8; Device Type Renesas - 61J6750 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, 3.6V, Soic8; Device Type Renesas
61J6750
Rs422/rs485 Transceiver, 3.6V, Soic8; Device Type Renesas 61J6750
RS422/RS485 TRANSCEIVER, 3.6V, SOIC8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOICRoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, 3.6V, SOIC8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOICRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL83490IBZ 1000655 1000655P 1190281-ISL83490IBZ 710-ISL83490IBZ ISL83490IBZ ISL83490IBZ 61J6750
Product Name 3.3V, Full Duplex, 10Mbps, RS-485/RS-422 Transceiver Line Interface ICs Line Interface ICs Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IBZ Interface Transceiver IC RS-422/RS-485 Interface IC Drivers, Receivers, Transceivers Rs422/rs485 Transceiver, 3.6V, Soic8; Device Type Renesas
Technology RS422; RS485 RS422; RS485 RS422; RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver; Transceiver Transceiver; Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features Thermal Shutdown RoHS RoHS RoHS RoHS
Supply Voltage 3V; 3.6V Other; 3V ~ 3.6V Other; 3V ~ 3.6V Other; 3V ~ 3.6V Other; 3V
Data Rate 10000 kbps 10000 kbps 10000 kbps 10000 to ? kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS32BPC-G - Rochester Electronics
Specs
Technology RS422
Features RoHS
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Inverter - 74AHCT1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details