The MAX3232E is a 3-V to 5.5-V multichannel RS-232 line driver and receiver with ±15-kV IEC ESD protection, featuring two drivers and two receivers for asynchronous communication interface. It operates at data rates up to 250 kbit/s and requires four external 0.1-μF capacitors. The MAX3232ECDBR variant is packaged in a 16-pin SSOP with a body size of 6.20 mm × 5.30 mm and operates from 0°C to 70°C. It meets TIA/EIA-232-F and ITU V.28 standards and provides ±8-kV contact and ±15-kV air-gap discharge ESD protection per IEC61000-4-2.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-SSOP 0 to 70
RS-232 Transceiver, 250Kbps, 3-5.5V, 2 Tx/2 Rx, SSOP Product overview: MAX3232ECDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232ECDBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081162-MAX3232ECDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver
IC TRANSCEIVER FULL 2/2 16SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232ECDBR | 710-MAX3232ECDBR | 081162-MAX3232ECDBR | MAX3232ECDBR | MAX3232ECDBR |
| Product Name | MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | 5.5V SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX3232ECDBR | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # |