UART IC 2, DUART Channel RS485 128 Byte 48-LQFP (7x7)
IC UART DUAL W/FIFO 48-LQFP Product overview: SC16C852LIB,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C852LIB,151 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 119256-SC16C852LIB,1
Packaging: Tray
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 2, DUART
Data Rate (Max): 5Mbps
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC UART DUAL W/FIFO 48-LQFP
IC UART DUAL W/FIFO 48-LQFP
UART IC 2, DUART Channel RS485 128 Byte 48-LQFP (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 568-4208-ND | 714-SC16C852LIB,151 | 119256-SC16C852LIB,151 | SC16C852LIB,151 | SC16C852LIB,151 | SC16C852LIB,151 |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852LIB,151 | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS485 | RS485; RS485 | RS485; RS485 | |||
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | ||
| Supply Voltage | 1.8V | Other; 1.8V | Other; 1.8V | Other | Other; 1.8V | Other; 1.8V |
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps |