The MAX3222E is a 3V to 5.5V multichannel RS-232 line driver and receiver with ±15kV ESD protection, featuring two drivers and two receivers. It operates at data rates up to 500kbit/s and includes a charge pump requiring four 0.1μF external capacitors. The MAX3222ECPWR variant is packaged in a 20-pin TSSOP with dimensions of 6.5mm × 6.4mm. It supports operation from 0°C to 70°C, draws 1μA typical standby current when powered down, and meets TIA/EIA-232-F and ITU v.28 standards. ESD protection complies with ±15kV HBM and ±8kV IEC61000-4-2 contact discharge.
3-V to 5-V Multichannel RS-232 Line Driver/Receiver w/ +/-15-kV ESD Protection 20-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 021471-MAX3222ECPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 500kbps
Family Name: MAX3222E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3222EEUP-T; MAX3222EUP-T; ADM3222ARU-REEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
3- to 5.5-V dual channel 500kbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 20-TSSOP 0 to 70 Product overview: MAX3222ECPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3222ECPWR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 20TSSOP
TRANSCEIVER, RS232, 500KBPS, TSSOP-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3222ECPWR | 021471-MAX3222ECPWR | 710-MAX3222ECPWR | MAX3222ECPWR | 28AH3824 |
| Product Name | MAX3222E 3-V to 5-V Multichannel RS-232 Line Driver/Receiver w/ +/-15-kV ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - MAX3222ECPWR | Dual TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | Transceiver, Rs232, 500Kbps, Tssop-20; Device Type Texas Instruments |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | |||
| # of Rx | 2 # | ||||
| Data Rate | 500 kbps | 500 kbps | 500 kbps |