3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 28-TSSOP -40 to 85
Triple Tx/Quint Rx RS-232 Transceiver, 500Kbps, 5.5V, TSSOP Product overview: MAX3243EIPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243EIPW can be used for catalog matching and distributor lookup.
RS-232 Trans Receiver, MAX3243EIPW
RS-232 Trans Receiver, MAX3243EIPW
RS-232 Trans Receiver, MAX3243EIPW
IC TRANSCEIVER FULL 3/5 28TSSOP
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver
IC, RS232 3V-5.5V DRVR 28-TSSOP; IC Interface Type:RS232; No. of Drivers:3Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:3243; Device Type:Line; No. of Pins:28Pins; Operating Temperature Max:85°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3243EIPW | 710-MAX3243EIPW | 2675692 | MAX3243EIPW | MAX3243EIPW | 29AH6482 |
| Product Name | MAX3243E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | 5.5V TSSOP Interface Transceiver IC | LVDS Interface Ics | Drivers, Receivers, Transceivers | RS-232 Interface IC | Ic, Rs232 3V-5.5V Drvr 28-Tssop; Ic Interface Type Texas Instruments |
| Technology | RS232 | RS232; LVDS | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 5 # | |||||
| Data Rate | 500 kbps | 500 kbps | 500 kbps | 500 kbps |