The SC16C852L is a dual-channel Universal Asynchronous Receiver and Transmitter (UART) designed for low power operation at 1.8 V. It supports data rates up to 5 Mbit/s and features 128-byte FIFOs for both transmit and receive operations, which help reduce the bandwidth requirements on the external CPU. The device is compatible with both Intel (16 mode) and Motorola (68 mode) bus interfaces and is available in multiple package types including LQFP48, HVQFN32, and TFBGA36. This UART includes advanced features such as automatic flow control, programmable baud rate generators, and an IrDA encoder/decoder for infrared communication. It also supports dual-channel concurrent operation, making it suitable for applications requiring simultaneous data transmission and reception. The SC16C852L operates within an industrial temperature range of -40 °C to +85 °C and is designed for applications that require reliable serial communication with enhanced functionality.
Win Source Part Number: 1260702-SC16C852LIB,
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tray
Standard Package: 1,250
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 2, DUART
Data Rate (Max): 5Mbps
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 1.8V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935283098157,SC16C85
Base Product Number: SC16
Product Status: Obsolete
UART IC 2, DUART Channel RS485 128 Byte 48-LQFP (7x7)
IC UART DUAL W/FIFO 48-LQFP Product overview: SC16C852LIB,157 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C852LIB,157 can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel RS485 128 Byte 48-LQFP (7x7)
IC UART DUAL W/FIFO 48-LQFP
IC UART DUAL W/FIFO 48-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260702-SC16C852LIB,157 | SC16C852LIB,157-ND | 714-SC16C852LIB,157 | SC16C852LIB,157 | SC16C852LIB,157 | SC16C852LIB,157 |
| Product Name | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; Sensor Interface; Transmitter | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |
| Supply Voltage | Other; 1.8V | 1.8V | Other; 1.8V | Other; 1.8V | Other | Other; 1.8V |
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | |
| Technology | RS485 | RS485; RS485 | RS485; RS485 |