3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-SSOP 0 to 70
3-5.5V 8-Ch RS-232 Transceiver, 250kbps, SSOP Product overview: MAX3243CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243CDBR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 3/5 28SSOP
RS-232 Interface IC RS232
RS232 TRANSCEIVER, 250KBPS, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers
250Kbps transceiver 3/5 SSOP-28 RS232 ICs ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3243CDBR | 710-MAX3243CDBR | MAX3243CDBR | MAX3243CDBR | 28AH3841 | MAX3243CDBR |
| Product Name | MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection | 5.5V SSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-232 Interface IC | Rs232 Transceiver, 250Kbps, Ssop-28; Device Type Texas Instruments | Communication Interface Chip/UART/485/232 >> RS232 ICs |
| Technology | RS232 | RS232; RS232 | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | Terminators; UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 5 # | |||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | 250 kbps |