3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-SOIC 0 to 70
Dual Transmitter/Receiver
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver
IC TRANSCEIVER FULL 2/2 16SOIC
IC, RS-232 TRANSCEIVER, 5.5V, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232ECDWR | 710-MAX3232ECDWR | MAX3232ECDWR | MAX3232ECDWR | MAX3232ECDWR | 28AH3832 |
| Product Name | MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | Dual SOIC Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | Ic, Rs-232 Transceiver, 5.5V, Soic-16; Device Type Texas Instruments | |
| Technology | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | |||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |