Texas Instruments MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232EIDWR

Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232EIDWR - Texas Instruments
Dallas, TX, United States
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection
MAX232EIDWR
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232EIDWR
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC -40 to 85

Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC -40 to 85

Buy Now Datasheet
 - MAX232EIDWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-MAX232EIDWR
5V SOIC Interface Transceiver IC 710-MAX232EIDWR
5V RS-232 Transceiver, 250Kbps, 2 Tx/2 Rx, SOIC Product overview: MAX232EIDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232EIDWR can be used for catalog matching and distributor lookup.

5V RS-232 Transceiver, 250Kbps, 2 Tx/2 Rx, SOIC Product overview: MAX232EIDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232EIDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIDWR - 021352-MAX232EIDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIDWR
021352-MAX232EIDWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIDWR 021352-MAX232EIDWR
Manufacturer: Texas Instruments Win Source Part Number: 021352-MAX232EIDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 021352-MAX232EIDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX232EIDWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX232EIDWR
Drivers, Receivers, Transceivers MAX232EIDWR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX232EIDWR
RS-232 Interface IC MAX232EIDWR
RS-232 Interface IC RS232 Line Driver/Receiver

RS-232 Interface IC RS232 Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX232EIDWR MAX232EIDWR 710-MAX232EIDWR 021352-MAX232EIDWR MAX232EIDWR MAX232EIDWR
Product Name MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIDWR Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Receiver Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

 - DS481TN - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP8
View Details
2 suppliers
DS26C32AMQML CMOS Quad Differential Line Receivers - DS26C32AME/883 - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details