Texas Instruments SN65175 Quadruple Differential Line Receiver SN65175DR

Description
Quadruple Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65175 Quadruple Differential Line Receiver - SN65175DR - Texas Instruments
Dallas, TX, United States
SN65175 Quadruple Differential Line Receiver
SN65175DR
SN65175 Quadruple Differential Line Receiver SN65175DR
Quadruple Differential Line Receiver 16-SOIC -40 to 85

Quadruple Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65175DR - 1098719-SN65175DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65175DR
1098719-SN65175DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65175DR 1098719-SN65175DR
Manufacturer: Texas Instruments Win Source Part Number: 1098719-SN65175DR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Family Name: SN65175 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN65175D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1098719-SN65175DR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Family Name: SN65175
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN65175D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65175DR
SOIC Interface Transceiver IC 710-SN65175DR
Quadruple Differential Line Receiver 16-SOIC -40 to 85 Product overview: SN65175DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65175DR can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receiver 16-SOIC -40 to 85 Product overview: SN65175DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65175DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65175DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65175DR
Drivers, Receivers, Transceivers SN65175DR
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65175DR
RS-422/RS-485 Interface IC SN65175DR
RS-422/RS-485 Interface IC Quadruple Diff Line Receiver

RS-422/RS-485 Interface IC Quadruple Diff Line Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65175DR 1098719-SN65175DR 710-SN65175DR SN65175DR SN65175DR
Product Name SN65175 Quadruple Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65175DR SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Receiver Receiver Transceiver Receiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V 5V
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55115 Dual Differential Line Receiver - 5962-88745012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220303M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers