NXP Semiconductors UARTs (Universal Asynchronous Receiver Transmitter) SC16C850IBS,157

Description
UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5)
Request a Quote Datasheet
Description
UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C850IBS,157-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C850IBS,157-ND
UARTs (Universal Asynchronous Receiver Transmitter) SC16C850IBS,157-ND
UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5)

UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - 1260716-SC16C850IBS,157 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
1260716-SC16C850IBS,157
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) 1260716-SC16C850IBS,157
Win Source Part Number: 1260716-SC16C850IBS, 157 Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Package: Tray Standard Package: 2,450 Mounting: SMD (SMT) Protocol: RS485 Number of Channels: 1, UART Data Rate (Max): 5Mbps FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 2.5V ~ 3.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935283103157 Base Product Number: SC16 Product Status: Obsolete

Win Source Part Number: 1260716-SC16C850IBS,157
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tray
Standard Package: 2,450
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 1, UART
Data Rate (Max): 5Mbps
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 2.5V ~ 3.3V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-HVQFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935283103157
Base Product Number: SC16
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 714-SC16C850IBS,157 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-SC16C850IBS,157
Interface Transceiver IC 714-SC16C850IBS,157
IC UART SGL W/FIFO 32HVQFN / UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5) Product overview: SC16C850IBS,157 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C850IBS,157 can be used for catalog matching and distributor lookup.

IC UART SGL W/FIFO 32HVQFN / UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5) Product overview: SC16C850IBS,157 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C850IBS,157 can be used for catalog matching and distributor lookup.

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C850IBS,157 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C850IBS,157
UARTs (Universal Asynchronous Receiver Transmitter) SC16C850IBS,157
IC UART SGL W/FIFO 32HVQFN

IC UART SGL W/FIFO 32HVQFN

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C850IBS,157 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C850IBS,157
UARTs (Universal Asynchronous Receiver Transmitter) SC16C850IBS,157
UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5)

UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SC16C850IBS,157-ND 1260716-SC16C850IBS,157 714-SC16C850IBS,157 SC16C850IBS,157 SC16C850IBS,157
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Technology RS485 RS485; RS485
Device Type Receiver; UART Receiver; Sensor Interface; Transmitter Transceiver Receiver; UART
Supply Voltage Other; 2.5V ~ 3.3V Other; 2.5V ~ 3.3V Other; 2.5V ~ 3.3V Other; 2.5V ~ 3.3V 3.3V; Other; 2.5V ~ 3.3V
Data Rate 5000 kbps 5000 kbps 5000 kbps 5000 kbps 5000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface - Specialized - 32P4103S-GE - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details