Texas Instruments SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver SN65C3221EPW

Description
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver - SN65C3221EPW - Texas Instruments
Dallas, TX, United States
SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver
SN65C3221EPW
SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver SN65C3221EPW
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP -40 to 85

3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Interface Transceiver IC
710-SN65C3221EPW
5.5V TSSOP Interface Transceiver IC 710-SN65C3221EPW
RS-232 Transceiver, 1Mbps, 3-5.5V, 1ch, TSSOP Product overview: SN65C3221EPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3221EPW can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 1Mbps, 3-5.5V, 1ch, TSSOP Product overview: SN65C3221EPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3221EPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221EPW - 1252605-SN65C3221EPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221EPW
1252605-SN65C3221EPW
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221EPW 1252605-SN65C3221EPW
Manufacturer: Texas Instruments Win Source Part Number: 1252605-SN65C3221EPW Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN65C3221EDB; SN65C3221EPWG4; SN65C3221EPW; SN65C3221EPWR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 1252605-SN65C3221EPW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN65C3221EDB; SN65C3221EPWG4; SN65C3221EPW; SN65C3221EPWR;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Wireless

Buy Now
Drivers, Receivers, Transceivers - SN65C3221EPW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65C3221EPW
Drivers, Receivers, Transceivers SN65C3221EPW
IC TRANSCEIVER FULL 1/1 16TSSOP

IC TRANSCEIVER FULL 1/1 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3221EPW
RS-232 Interface IC SN65C3221EPW
RS-232 Interface IC RS-232 1 Mbit/s Line Driver/Receiver

RS-232 Interface IC RS-232 1 Mbit/s Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3221EPW 710-SN65C3221EPW 1252605-SN65C3221EPW SN65C3221EPW SN65C3221EPW
Product Name SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 5.5V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221EPW Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS34C87T CMOS Quad TRI-STATE Differential Line Driver - DS34C87TMX - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDWG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
DS3486 Quad RS-422/RS-423 Line Receiver - DS3486M/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Receiver
Features RoHS
View Details
4 suppliers