3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85
RS-232 Line Transceiver, 3.3V, 250kbps, 16-Pin TSSOP, Industrial Product overview: MAX3221IPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221IPWR can be used for catalog matching and distributor lookup.
250Kbps transceiver 1/1 TSSOP-16 RS232 ICs ROHS
RS-232 Interface IC 1-Channel RS-232
IC, RS-232 LINE DRV/RCV, ESD, 16-TSSOP; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER FULL 1/1 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3221IPWR | 710-MAX3221IPWR | MAX3221IPWR | MAX3221IPWR | 29AH6471 | MAX3221IPWR |
| Product Name | MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver | Industrial 3.3V TSSOP Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS232 ICs | RS-232 Interface IC | Ic, Rs-232 Line Drv/rcv, Esd, 16-Tssop; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 1 # | |||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |