3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC -40 to 85
Dual Transmitter/Receiver
Manufacturer: Texas Instruments
Win Source Part Number: 021526-MAX3232IDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: MAX3232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): ZT3232ECN; ST3232CD; ST3232ECD; ST3232CDR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Industrial
IC TRANSCEIVER FULL 2/2 16SOIC
RS-232 Interface IC 3-5.5V Mult-Ch RS232
IC, LINE DRIVER/RECEIVER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
250Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232IDR | 710-MAX3232IDR | 021526-MAX3232IDR | MAX3232IDR | MAX3232IDR | 28AH3837 | MAX3232IDR |
| Product Name | MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver | Dual SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX3232IDR | Drivers, Receivers, Transceivers | RS-232 Interface IC | Ic, Line Driver/receiver; Msl Texas Instruments | Communication Interface Chip/UART/485/232 >> RS232 ICs |
| Technology | RS232 | RS232; RS232 | RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | Receiver | Terminators; UART | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| # of Rx | 2 # | ||||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | 250 kbps |