The MAX232IDWR is a dual EIA-232 driver and receiver in a 16-pin SOIC package, operating from a single 5V supply with 1µF charge-pump capacitors. It meets TIA/EIA-232-F and ITU V.28 standards, supports data rates up to 120kbit/s, and accepts ±30V input levels. The device operates over a temperature range of -40°C to 85°C and includes built-in ESD protection exceeding JESD 22. It features two drivers and two receivers, converting TTL/CMOS levels to EIA-232-F levels and vice versa, with a typical supply current of 8mA.
Dual EIA-232 Driver/Receiver 16-SOIC -40 to 85
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BICMOS, PDSO16
5V RS-232 Transceiver, 120Kbps, 2 Tx/2 Rx, SOIC, -40 to 85C Product overview: MAX232IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232IDWR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 16SOIC
RS-232 Interface IC Dual RS232
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX232IDWR | MAX232IDWR | 710-MAX232IDWR | MAX232IDWR | MAX232IDWR |
| Product Name | MAX232 Dual EIA-232 Driver/Receiver | 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-232 Interface IC | |
| Device Type | Receiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | ||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps |