3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85
3- to 5.5-V single channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 16-TSSOP -40 to 85 Product overview: MAX3221IPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221IPWRG4 can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3-5.5V Single-Ch Line Drvr/Rcvr
RS232 TRANSCEIVER, 250KBPS, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER FULL 1/1 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3221IPWRG4 | 710-MAX3221IPWRG4 | MAX3221IPWRG4 | 33AH4341 | MAX3221IPWRG4 |
| Product Name | MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver | TSSOP Interface Transceiver IC | RS-232 Interface IC | Rs232 Transceiver, 250Kbps, Tssop-16; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 1 # | ||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |