Texas Instruments MAX3223-EP Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/ Plus/-15Kv Esd MAX3223MDBREP

Description
Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/ Plus/-15Kv Esd 20-SSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/ Plus/-15Kv Esd 20-SSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3223-EP Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/ Plus/-15Kv Esd - MAX3223MDBREP - Texas Instruments
Dallas, TX, United States
MAX3223-EP Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/ Plus/-15Kv Esd
MAX3223MDBREP
MAX3223-EP Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/ Plus/-15Kv Esd MAX3223MDBREP
Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/ Plus/-15Kv Esd 20-SSOP -55 to 125

Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/ Plus/-15Kv Esd 20-SSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
-15Kv SSOP Interface Transceiver IC
710-MAX3223MDBREP
-15Kv SSOP Interface Transceiver IC 710-MAX3223MDBREP
Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/ Plus/-15Kv Esd 20-SSOP -55 to 125 Product overview: MAX3223MDBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15Kv, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15Kv, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223MDBREP can be used for catalog matching and distributor lookup.

Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/ Plus/-15Kv Esd 20-SSOP -55 to 125 Product overview: MAX3223MDBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15Kv, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15Kv, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223MDBREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3223MDBREP - 1067465-MAX3223MDBREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3223MDBREP
1067465-MAX3223MDBREP
Interface - Interface - Drivers, Receivers, Transceivers - MAX3223MDBREP 1067465-MAX3223MDBREP
Manufacturer: Texas Instruments Win Source Part Number: 1067465-MAX3223MDBRE P Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1067465-MAX3223MDBREP
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3223MDBREP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3223MDBREP
Drivers, Receivers, Transceivers MAX3223MDBREP
IC TRANSCEIVER FULL 2/2 20SSOP

IC TRANSCEIVER FULL 2/2 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3223MDBREP
RS-232 Interface IC MAX3223MDBREP
RS-232 Interface IC 3-V to 5.5-V MultiCh RS-232 Ln Drvr/Recvr

RS-232 Interface IC 3-V to 5.5-V MultiCh RS-232 Ln Drvr/Recvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3223MDBREP 710-MAX3223MDBREP 1067465-MAX3223MDBREP MAX3223MDBREP MAX3223MDBREP
Product Name MAX3223-EP Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/ Plus/-15Kv Esd -15Kv SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3223MDBREP Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-AM26C31IDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Specialty Logic - 100182DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BM - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details