Texas Instruments MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection MAX3232EIPWR

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection - MAX3232EIPWR - Texas Instruments
Dallas, TX, United States
MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection
MAX3232EIPWR
MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection MAX3232EIPWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-TSSOP -40 to 85

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232EIPWR - 021520-MAX3232EIPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232EIPWR
021520-MAX3232EIPWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232EIPWR 021520-MAX3232EIPWR
Manufacturer: Texas Instruments Win Source Part Number: 021520-MAX3232EIPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: MAX3232E Family Name: MAX3232E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3232CUE-T; MAX3232EUE-T; MAX3232EUE; MAX3232EUE+; MAX3232EUE+T; MAX3232CUE+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 021520-MAX3232EIPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: MAX3232E
Family Name: MAX3232E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3232CUE-T; MAX3232EUE-T; MAX3232EUE; MAX3232EUE+; MAX3232EUE+T; MAX3232CUE+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Interface Transceiver IC
710-MAX3232EIPWR
5.5V TSSOP Interface Transceiver IC 710-MAX3232EIPWR
250Kbps RS-232 Transceiver, 3-5.5V, 2 Tx/Rx, TSSOP Product overview: MAX3232EIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232EIPWR can be used for catalog matching and distributor lookup.

250Kbps RS-232 Transceiver, 3-5.5V, 2 Tx/Rx, TSSOP Product overview: MAX3232EIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232EIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> RS232 ICs - MAX3232EIPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
MAX3232EIPWR
Communication Interface Chip/UART/485/232 >> RS232 ICs MAX3232EIPWR
250Kbps transceiver 2/2 TSSOP-16 RS232 ICs ROHS

250Kbps transceiver 2/2 TSSOP-16 RS232 ICs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3232EIPWR
RS-232 Interface IC MAX3232EIPWR
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver

RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3232EIPWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3232EIPWR
Drivers, Receivers, Transceivers MAX3232EIPWR
IC TRANSCEIVER FULL 2/2 16TSSOP

IC TRANSCEIVER FULL 2/2 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3232EIPWR 021520-MAX3232EIPWR 710-MAX3232EIPWR MAX3232EIPWR MAX3232EIPWR MAX3232EIPWR
Product Name MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX3232EIPWR 5.5V TSSOP Interface Transceiver IC Communication Interface Chip/UART/485/232 >> RS232 ICs RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Terminators; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54128 Line Drivers - 5962-9861101QCA - Texas Instruments
Specs
Technology TTL
Device Type Line / Bus Driver
Supply Voltage Other; 5.5
View Details