3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 28-SSOP -40 to 85
RS-232 Transceiver, 3-5.5V, 1Mbps, 16-IO, SSOP Product overview: MAX3237EIDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3237EIDBR can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3 to 5V Multichannel RS-232 Line Drv/Rcvr
MAX3237E 3-V TO 5.5-V SINGLE CHA
IC, RS-232 TRANSCEIVER, 5.5V, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:5Drivers; No. of Receivers:3Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3237EIDBR | 710-MAX3237EIDBR | MAX3237EIDBR | MAX3237EIDBR | 53AH7109 |
| Product Name | MAX3237E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver | 5.5V SSOP Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | Ic, Rs-232 Transceiver, 5.5V, Ssop-28; Device Type Texas Instruments |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 3 # | ||||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps |