3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Dual RS-232 Transceiver, 250Kbps, 5.5V, SSOP, T/R Product overview: MAX3232CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232CDBR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 16SSOP
RS232 TRANSCEIVER, 250KBPS, SSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC 3-5.5V Mult-Ch RS232
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232CDBR | 710-MAX3232CDBR | MAX3232CDBR | 28AH3829 | MAX3232CDBR |
| Product Name | MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver | Dual 5.5V SSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | Rs232 Transceiver, 250Kbps, Ssop-16; Device Type Texas Instruments | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | ||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |