The MAX3232IDBR is a 3-V to 5.5-V multichannel RS-232 line driver and receiver with ±15-kV ESD protection, housed in a 16-pin SSOP package measuring 6.20 mm × 5.30 mm. It operates over a temperature range of -40°C to 85°C, meets TIA/EIA-232-F and ITU V.28 standards, provides two drivers and two receivers, supports data rates up to 250 kbit/s, and requires four external 0.1-μF capacitors for charge pump operation.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 021525-MAX3232IDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: MAX3232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3232ICAE-T; MAX3232ICAE+T; MAX3232ICAE+;
Introduction Date: February 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
250Kbps RS-232 Transceiver, 3-5.5V, 2-Ch, SSOP Product overview: MAX3232IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232IDBR can be used for catalog matching and distributor lookup.
LINE DRIV/RCVR, RS232, 250KBPS, SSOP-16; Device Type:Differential Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC TRANSCEIVER FULL 2/2 16SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232IDBR | 021525-MAX3232IDBR | 710-MAX3232IDBR | 28AH3836 | MAX3232IDBR |
| Product Name | MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver | Interface - Interface - Drivers, Receivers, Transceivers - MAX3232IDBR | 5.5V SSOP Interface Transceiver IC | Line Driv/rcvr, Rs232, 250Kbps, Ssop-16; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # | ||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | 250 kbps |