Texas Instruments MC1489 Quadruple Line Receiver MC1489N

Description
Quadruple Line Receiver 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Line Receiver 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC1489 Quadruple Line Receiver - MC1489N - Texas Instruments
Dallas, TX, United States
MC1489 Quadruple Line Receiver
MC1489N
MC1489 Quadruple Line Receiver MC1489N
Quadruple Line Receiver 14-PDIP 0 to 70

Quadruple Line Receiver 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-MC1489N
Quad Interface Transceiver IC 710-MC1489N
Quad Receiver RS-232 14-Pin PDIP Tube Product overview: MC1489N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489N can be used for catalog matching and distributor lookup.

Quad Receiver RS-232 14-Pin PDIP Tube Product overview: MC1489N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC1489N - 074478-MC1489N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC1489N
074478-MC1489N
Interface - Interface - Drivers, Receivers, Transceivers - MC1489N 074478-MC1489N
Manufacturer: Texas Instruments Win Source Part Number: 074478-MC1489N Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 074478-MC1489N
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Drivers, Receivers, Transceivers - MC1489N - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MC1489N
Drivers, Receivers, Transceivers MC1489N
IC RECEIVER 0/4 14DIP

IC RECEIVER 0/4 14DIP

Supplier's Site Datasheet
Ic, Line Receiver, 14-Dip; Device Type Texas Instruments - 33AH4366 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Receiver, 14-Dip; Device Type Texas Instruments
33AH4366
Ic, Line Receiver, 14-Dip; Device Type Texas Instruments 33AH4366
IC, LINE RECEIVER, 14-DIP; Device Type:Line Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

IC, LINE RECEIVER, 14-DIP; Device Type:Line Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site
Rs-232 Line Receiver, 5.5V, Dip-14; Device Type Texas Instruments - 60K6208 - Newark, An Avnet Company
Chicago, IL, United States
Rs-232 Line Receiver, 5.5V, Dip-14; Device Type Texas Instruments
60K6208
Rs-232 Line Receiver, 5.5V, Dip-14; Device Type Texas Instruments 60K6208
RS-232 LINE RECEIVER, 5.5V, DIP-14; Device Type:RS232 Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:14Pins; Product Range:-; MSL:-RoHS Compliant: Yes

RS-232 LINE RECEIVER, 5.5V, DIP-14; Device Type:RS232 Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:14Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
MC1489N
RS-232 Interface IC MC1489N
RS-232 Interface IC GP Line

RS-232 Interface IC GP Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MC1489N 710-MC1489N 074478-MC1489N MC1489N 33AH4366 60K6208 MC1489N
Product Name MC1489 Quadruple Line Receiver Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MC1489N Drivers, Receivers, Transceivers Ic, Line Receiver, 14-Dip; Device Type Texas Instruments Rs-232 Line Receiver, 5.5V, Dip-14; Device Type Texas Instruments RS-232 Interface IC
Device Type Receiver Transceiver Receiver Receiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Data Rate 1000 kbps 1000 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver - DS36C278MX/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
4 suppliers
Quad DIP Interface Transceiver IC - 710-DS96173CN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type PDIP
View Details
3 suppliers
DS26LS32MQML Quad Differential Line Receivers - DS26LS32MJ/883 - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
4 suppliers