Integrated Circuits (ICs) - Interface ICs - RS232 ICs
SOP-16 RS232 ICS ROHS
250Kbps transceiver 2/2 SOP-16 RS232 ICs ROHS
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232ESE | MAX3232ESE | MAX3232ESE |
| Product Name | Integrated Circuits (ICs) - Interface ICs - RS232 ICs | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS232 ICs |
| Device Type | Sensor Interface | Transceiver; Transceiver | Terminators; UART |
| Technology | RS232; RS232 | RS232 | |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 3V ~ 3.6V, 4.5V ~ 5.5V | Other; 3V~3.6V |