The ISL8483E and ISL8485E are ESD protected, BiCMOS 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output/receiver input is protected against ±15kV ESD strikes, without latch-up. Unlike competitive devices, this Intersil family is specified for 10% tolerance supplies (4.5V to 5.5V).
The ISL8483E uses slew rate limited drivers which reduce EMI and minimize reflections from improperly terminated transmission lines or unterminated stubs in multidrop and multipoint applications.
Data rates up to 10Mbps are achievable by using the ISL8485E, which features higher slew rates.
Both devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network.
Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high Rx output if Rx inputs are floating.
Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.
These half duplex configurations multiplex the Rx inputs and Tx outputs to allow transceivers with Rx and Tx disable functions in 8 Ld packages.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL8483EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8483EIBZ can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC 8LD -40+85 5V RS-485 15KV HBM TRANS 1T
RS422/RS485 TRANSCEIVER, 5.5V, SOIC8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL8483EIBZ | 710-ISL8483EIBZ | ISL8483EIBZ | 11J9067 | ISL8483EIBZ |
| Product Name | ESD Protected to ±15kV, 5V, Low Power, Slew Rate Limited, RS-485/RS-422 Transceivers | Interface Transceiver IC | RS-422/RS-485 Interface IC | Rs422/rs485 Transceiver, 5.5V, Soic8; Device Type Renesas | Drivers, Receivers, Transceivers |
| Technology | RS422; RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | ESD Protected; Thermal Shutdown | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | 5V | Other; 4.5V | Other; 4.5V ~ 5.5V |
| Data Rate | 250 kbps | 250 kbps | 250 kbps |