Texas Instruments MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3222CDWR

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3222CDWR - Texas Instruments
Dallas, TX, United States
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3222CDWR
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3222CDWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3222CDWR - 1067439-MAX3222CDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3222CDWR
1067439-MAX3222CDWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3222CDWR 1067439-MAX3222CDWR
Manufacturer: Texas Instruments Win Source Part Number: 1067439-MAX3222CDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1067439-MAX3222CDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MAX3222CDWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-MAX3222CDWR
SOIC Interface Transceiver IC 710-MAX3222CDWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC 0 to 70 Product overview: MAX3222CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3222CDWR can be used for catalog matching and distributor lookup.

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC 0 to 70 Product overview: MAX3222CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3222CDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - MAX3222CDWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3222CDWR
Drivers, Receivers, Transceivers MAX3222CDWR
IC TRANSCEIVER FULL 2/2 20SOIC

IC TRANSCEIVER FULL 2/2 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3222CDWR
RS-232 Interface IC MAX3222CDWR
RS-232 Interface IC 3-5.5V Mult-Ch RS232

RS-232 Interface IC 3-5.5V Mult-Ch RS232

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3222CDWR 1067439-MAX3222CDWR MAX3222CDWR 710-MAX3222CDWR MAX3222CDWR MAX3222CDWR
Product Name MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - MAX3222CDWR SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS9637AQML - 5962-8752401PA - Texas Instruments
Specs
Device Type DS9637AQML
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-88737012A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details