Quadruple Differential Line Receiver 16-SOIC -40 to 85
Quadruple Differential Line Receiver 16-SOIC -40 to 85 Product overview: SN65175D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65175D can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 16SOIC
QUAD DIFF LINE RCVR 16-SOIC RS485; IC Interface Type:RS422, RS423, RS485; No. of Drivers:4Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:65175; No. of Pins:16Pins; Operating Temperature Max:85°C; Operating RoHS Compliant: Yes
RS-422/RS-485 Interface IC Quadruple Diff Line Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65175D | 710-SN65175D | SN65175D | 29AH7410 | SN65175D |
| Product Name | SN65175 Quadruple Differential Line Receiver | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Quad Diff Line Rcvr 16-Soic Rs485; Ic Interface Type Texas Instruments | RS-422/RS-485 Interface IC |
| Device Type | Receiver | Transceiver | Receiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | 5V | ||
| # of Tx | 0 # | ||||
| # of Rx | 4 # |