Texas Instruments MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221IDBR

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver - MAX3221IDBR - Texas Instruments
Dallas, TX, United States
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver
MAX3221IDBR
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221IDBR
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V SSOP Interface Transceiver IC
710-MAX3221IDBR
5.5V SSOP Interface Transceiver IC 710-MAX3221IDBR
RS-232 Transceiver, 3-5.5V, 250Kbps, 1 Tx/Rx, SSOP Product overview: MAX3221IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221IDBR can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 3-5.5V, 250Kbps, 1 Tx/Rx, SSOP Product overview: MAX3221IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221IDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IDBR - 021465-MAX3221IDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IDBR
021465-MAX3221IDBR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IDBR 021465-MAX3221IDBR
Manufacturer: Texas Instruments Win Source Part Number: 021465-MAX3221IDBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: MAX3221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3221ECAE+G2X; MAX3221EEAE+G071; MAX3221EEAE+TG071; MAX3221EEAE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 021465-MAX3221IDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX3221
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3221ECAE+G2X; MAX3221EEAE+G071; MAX3221EEAE+TG071; MAX3221EEAE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Wireless

Buy Now Datasheet
Line Interface ICs - 6608196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6608196
Line Interface ICs 6608196
Texas Instruments MAX3221IDBR

Texas Instruments MAX3221IDBR

Supplier's Site
Line Interface ICs - 9233852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
9233852
Line Interface ICs 9233852
Texas Instruments MAX3221IDBR

Texas Instruments MAX3221IDBR

Supplier's Site
Line Interface ICs - 6608196P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6608196P
Line Interface ICs 6608196P
Texas Instruments MAX3221IDBR

Texas Instruments MAX3221IDBR

Supplier's Site
Rs232 Transceiver, 250Kbps, Ssop-16; Device Type Texas Instruments - 29AH6470 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, 250Kbps, Ssop-16; Device Type Texas Instruments
29AH6470
Rs232 Transceiver, 250Kbps, Ssop-16; Device Type Texas Instruments 29AH6470
RS232 TRANSCEIVER, 250KBPS, SSOP-16; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of Pins:16Pins; RoHS Compliant: Yes

RS232 TRANSCEIVER, 250KBPS, SSOP-16; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - MAX3221IDBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3221IDBR
Drivers, Receivers, Transceivers MAX3221IDBR
IC TRANSCEIVER FULL 1/1 16SSOP

IC TRANSCEIVER FULL 1/1 16SSOP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> RS232 ICs - MAX3221IDBR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
MAX3221IDBR
Communication Interface Chip/UART/485/232 >> RS232 ICs MAX3221IDBR
250Kbps transceiver 1/1 SSOP-16-4.4mm RS232 ICs ROHS

250Kbps transceiver 1/1 SSOP-16-4.4mm RS232 ICs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3221IDBR
RS-232 Interface IC MAX3221IDBR
RS-232 Interface IC 1-Channel RS-232

RS-232 Interface IC 1-Channel RS-232

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3221IDBR 710-MAX3221IDBR 021465-MAX3221IDBR 6608196 6608196P 29AH6470 MAX3221IDBR MAX3221IDBR MAX3221IDBR
Product Name MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 5.5V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IDBR Line Interface ICs Line Interface ICs Rs232 Transceiver, 250Kbps, Ssop-16; Device Type Texas Instruments Drivers, Receivers, Transceivers Communication Interface Chip/UART/485/232 >> RS232 ICs RS-232 Interface IC
Technology RS232 RS232; RS232 RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Line / Bus Driver; Transceiver; Converter, Driver, Line Driver Line / Bus Driver; Transceiver; Converter, Driver, Line Driver Transceiver; Transceiver Terminators; UART
Features RoHS RoHS RoHS RoHS RoHS RoHS RoHS
# of Rx 1 #
Data Rate 250 kbps 250 kbps 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55183 Dual Differential Line Driver - 7900901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VSA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211CDB - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers