Texas Instruments MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221ECDBR

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver - MAX3221ECDBR - Texas Instruments
Dallas, TX, United States
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver
MAX3221ECDBR
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221ECDBR
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221ECDBR - 021459-MAX3221ECDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221ECDBR
021459-MAX3221ECDBR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221ECDBR 021459-MAX3221ECDBR
Manufacturer: Texas Instruments Win Source Part Number: 021459-MAX3221ECDBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 021459-MAX3221ECDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-MAX3221ECDBR
SSOP Interface Transceiver IC 710-MAX3221ECDBR
Single Transmitter/Receiver RS-232 16-Pin SSOP T/R Product overview: MAX3221ECDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221ECDBR can be used for catalog matching and distributor lookup.

Single Transmitter/Receiver RS-232 16-Pin SSOP T/R Product overview: MAX3221ECDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221ECDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Rs-232 Transceiver, 5.5V, Ssop-16; Device Type Texas Instruments - 29AH6467 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs-232 Transceiver, 5.5V, Ssop-16; Device Type Texas Instruments
29AH6467
Ic, Rs-232 Transceiver, 5.5V, Ssop-16; Device Type Texas Instruments 29AH6467
IC, RS-232 TRANSCEIVER, 5.5V, SSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

IC, RS-232 TRANSCEIVER, 5.5V, SSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> RS232 ICs - MAX3221ECDBR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
MAX3221ECDBR
Communication Interface Chip/UART/485/232 >> RS232 ICs MAX3221ECDBR
SSOP-16-208mil RS232 ICs ROHS

SSOP-16-208mil RS232 ICs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3221ECDBR
RS-232 Interface IC MAX3221ECDBR
RS-232 Interface IC RS-232 Line Driver/Receiver

RS-232 Interface IC RS-232 Line Driver/Receiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3221ECDBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3221ECDBR
Drivers, Receivers, Transceivers MAX3221ECDBR
IC TRANSCEIVER FULL 1/1 16SSOP

IC TRANSCEIVER FULL 1/1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3221ECDBR 021459-MAX3221ECDBR 710-MAX3221ECDBR 29AH6467 MAX3221ECDBR MAX3221ECDBR MAX3221ECDBR
Product Name MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - MAX3221ECDBR SSOP Interface Transceiver IC Ic, Rs-232 Transceiver, 5.5V, Ssop-16; Device Type Texas Instruments Communication Interface Chip/UART/485/232 >> RS232 ICs RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
# of Rx 1 #
Data Rate 250 kbps 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

ISO3082 Isolated 5-V Half-Duplex RS-485 Transceivers - ISO3082DW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
5 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Interface Transceiver IC - 704-100112FCQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-8681201EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details