NXP Semiconductors Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852SVIET,151 SC16C852SVIET,151

Description
Manufacturer: NXP Win Source Part Number: 121532-SC16C852SVIET ,151 Packaging: Tray Mounting: SMD (SMT) Protocol: RS485 Number of Channels: 2, DUART Data Rate (Max): 20Mbps FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 36-TFBGA (3.5x3.5) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 121532-SC16C852SVIET ,151 Packaging: Tray Mounting: SMD (SMT) Protocol: RS485 Number of Channels: 2, DUART Data Rate (Max): 20Mbps FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 36-TFBGA (3.5x3.5) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852SVIET,151 - 121532-SC16C852SVIET,151 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852SVIET,151
121532-SC16C852SVIET,151
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852SVIET,151 121532-SC16C852SVIET,151
Manufacturer: NXP Win Source Part Number: 121532-SC16C852SVIET ,151 Packaging: Tray Mounting: SMD (SMT) Protocol: RS485 Number of Channels: 2, DUART Data Rate (Max): 20Mbps FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 36-TFBGA (3.5x3.5) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 121532-SC16C852SVIET,151
Packaging: Tray
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 2, DUART
Data Rate (Max): 20Mbps
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 36-TFBGA (3.5x3.5)
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 568-4708-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
568-4708-ND
UARTs (Universal Asynchronous Receiver Transmitter) 568-4708-ND
UART IC 2, DUART Channel RS485 128 Byte 36-TFBGA (3.5x3.5)

UART IC 2, DUART Channel RS485 128 Byte 36-TFBGA (3.5x3.5)

Buy Now Datasheet
Dual Interface Transceiver IC - 714-SC16C852SVIET,151 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-SC16C852SVIET,151
Dual Interface Transceiver IC 714-SC16C852SVIET,151
IC UART DUAL W/FIFO 36-TFBGA Product overview: SC16C852SVIET,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C852SVIET,15 1 can be used for catalog matching and distributor lookup.

IC UART DUAL W/FIFO 36-TFBGA Product overview: SC16C852SVIET,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C852SVIET,151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SC16C852SVIET,151 - Rochester Electronics
Newburyport, MA, United States
Serial I/O Controller 2 Channel(s) 0.0000012122176018MB ps

Serial I/O Controller 2 Channel(s) 0.0000012122176018MBps

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852SVIET,151 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC16C852SVIET,151
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC16C852SVIET,151
IC UART DUAL W/FIFO 36-TFBGA

IC UART DUAL W/FIFO 36-TFBGA

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852SVIET,151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C852SVIET,151
UARTs (Universal Asynchronous Receiver Transmitter) SC16C852SVIET,151
UART IC 2, DUART Channel RS485 128 Byte 36-TFBGA (3.5x3.5)

UART IC 2, DUART Channel RS485 128 Byte 36-TFBGA (3.5x3.5)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852SVIET,151 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C852SVIET,151
UARTs (Universal Asynchronous Receiver Transmitter) SC16C852SVIET,151
IC UART DUAL W/FIFO 36-TFBGA

IC UART DUAL W/FIFO 36-TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 121532-SC16C852SVIET,151 568-4708-ND 714-SC16C852SVIET,151 SC16C852SVIET,151 SC16C852SVIET,151 SC16C852SVIET,151 SC16C852SVIET,151
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852SVIET,151 UARTs (Universal Asynchronous Receiver Transmitter) Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 1.8V 1.8V Other; 1.8V Other Other; 1.8V Other; 1.8V
Data Rate 20000 kbps 20000 kbps 20000 kbps 20000 kbps 20000 kbps
Package Type BGA; 36-TFBGA (3.5x3.5) 36-TFBGA Tray BGA; SOT-912-1, TFBGA-36 BGA BGA; 36-TFBGA 36-TFBGA
Technology RS485 RS485; RS485 RS485; RS485
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface - Controllers - ADM6996LAAT1 - Lingto Electronic Limited
Specs
Technology Parallel
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1354062-SI2457-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
6 suppliers