Texas Instruments MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232EIPWR

Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232EIPWR - Texas Instruments
Dallas, TX, United States
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection
MAX232EIPWR
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232EIPWR
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-TSSOP -40 to 85

Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIPWR - 1212693-MAX232EIPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIPWR
1212693-MAX232EIPWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIPWR 1212693-MAX232EIPWR
Manufacturer: Texas Instruments Win Source Part Number: 1212693-MAX232EIPWR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: MAX232E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MAX202EUE+T; MAX202EUE-T; ST232ABTR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1212693-MAX232EIPWR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX232E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MAX202EUE+T; MAX202EUE-T; ST232ABTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5V TSSOP Interface Transceiver IC
710-MAX232EIPWR
Dual 5V TSSOP Interface Transceiver IC 710-MAX232EIPWR
Dual RS-232 Transceiver, 250Kbps, 5V, 85°C, TSSOP Product overview: MAX232EIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232EIPWR can be used for catalog matching and distributor lookup.

Dual RS-232 Transceiver, 250Kbps, 5V, 85°C, TSSOP Product overview: MAX232EIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232EIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - MAX232EIPWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX232EIPWR
Drivers, Receivers, Transceivers MAX232EIPWR
IC TRANSCEIVER FULL 2/2 16TSSOP

IC TRANSCEIVER FULL 2/2 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX232EIPWR
RS-232 Interface IC MAX232EIPWR
RS-232 Interface IC RS232 Line Driver/Receiver

RS-232 Interface IC RS232 Line Driver/Receiver

Buy Now Datasheet
Rs232 Txrx, 250Kbps, 5.5V, Tssop-16; Device Type Texas Instruments - 28AH3818 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Txrx, 250Kbps, 5.5V, Tssop-16; Device Type Texas Instruments
28AH3818
Rs232 Txrx, 250Kbps, 5.5V, Tssop-16; Device Type Texas Instruments 28AH3818
RS232 TXRX, 250KBPS, 5.5V, TSSOP-16; Device Type:RS232 Driver / Receiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. RoHS Compliant: Yes

RS232 TXRX, 250KBPS, 5.5V, TSSOP-16; Device Type:RS232 Driver / Receiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> RS232 ICs - MAX232EIPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
MAX232EIPWR
Communication Interface Chip/UART/485/232 >> RS232 ICs MAX232EIPWR
250Kbps transceiver 2/2 TSSOP-16 RS232 ICs ROHS

250Kbps transceiver 2/2 TSSOP-16 RS232 ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX232EIPWR 1212693-MAX232EIPWR 710-MAX232EIPWR MAX232EIPWR MAX232EIPWR 28AH3818 MAX232EIPWR
Product Name MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIPWR Dual 5V TSSOP Interface Transceiver IC Drivers, Receivers, Transceivers RS-232 Interface IC Rs232 Txrx, 250Kbps, 5.5V, Tssop-16; Device Type Texas Instruments Communication Interface Chip/UART/485/232 >> RS232 ICs
Technology RS232 RS232; RS232 RS232
Device Type Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver Terminators; UART
Features RoHS RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8772101CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
DS89C387 Twelve Channel CMOS Differential Line Driver - DS89C387TMEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 12 #
# of Rx 0 #
View Details
4 suppliers
SN54ACT04 Hex Inverters - 5962-89734012A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details