Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver w/+/-15-kV ESD Protection 16-TSSOP -40 to 85
RS-232 Transceiver, 250Kbps, 3-5.5V, 2 Tx/2 Rx, 16-TSSOP Product overview: MAX3232EIPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232EIPWRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1067518-MAX3232EIPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SP3232EUCY-L/TR; TRS3232EQPWRQ1; UM202EEUE;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals
LINE DRIV/RCVR, RS232, 250KBPS, SSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC TRANSCEIVER FULL 2/2 16TSSOP
RS-232 Interface IC 3-5.5V Multich RS- 232 Line Drvr/Rcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232EIPWRQ1 | 710-MAX3232EIPWRQ1 | 1067518-MAX3232EIPWRQ1 | 33AH4346 | MAX3232EIPWRQ1 | MAX3232EIPWRQ1 |
| Product Name | MAX3232E-Q1 Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver w/+/-15-kV ESD Protection | 5.5V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX3232EIPWRQ1 | Line Driv/rcvr, Rs232, 250Kbps, Ssop-16; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # | |||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | 250 kbps |