Dual EIA-232 Driver/Receiver 16-SOIC -40 to 85
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BICMOS, PDSO16
MAX232ID RS-232 line 2Tx / 2Rx, SOIC16
MAX232ID RS-232 line 2Tx / 2Rx, SOIC16
Dual RS-232 Transceiver, 5V, 120Kbps, SOIC-16 Product overview: MAX232ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232ID can be used for catalog matching and distributor lookup.
120Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS
IC TRANSCEIVER FULL 2/2 16SOIC
RS-232 Interface IC Dual EIA-232 Driver
DRIVER / RECEIVER, DUAL, RS232, 16SOIC; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX232ID | MAX232ID | 1218655 | 710-MAX232ID | MAX232ID | MAX232ID | MAX232ID | 28AH3819 |
| Product Name | MAX232 Dual EIA-232 Driver/Receiver | Line Interface ICs | Dual 5V SOIC Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers | RS-232 Interface IC | Driver / Receiver, Dual, Rs232, 16Soic; Device Type Texas Instruments | |
| Device Type | Receiver | Transceiver | Line / Bus Driver; Transceiver; Line Driver, Driver, Converter | Transceiver | Terminators; UART | Transceiver; Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | |||||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps | 120 kbps | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |