3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC -40 to 85
3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 16-SOIC -40 to 85 Product overview: MAX3232IDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232IDRG4 can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3-5.5V Multich RS- 232 Line Drvr/Rcvr
IC TRANSCEIVER FULL 2/2 16SOIC
250Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS
RS232 TRANSCEIVER, 250KBPS, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232IDRG4 | 710-MAX3232IDRG4 | MAX3232IDRG4 | MAX3232IDRG4 | MAX3232IDRG4 | 53AH7108 |
| Product Name | MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver | Dual SOIC Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS232 ICs | Rs232 Transceiver, 250Kbps, Soic-16; Device Type Texas Instruments |
| Technology | RS232 | RS232; RS232 | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | Terminators; UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | |||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | 250 kbps |