3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1213048-MAX3227ECDBR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Family Name: MAX3227E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX3227EAAE+G2X; MAX3227EEAE+G1Z; ICL3227IAZ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
3- to 5.5-V single channel 1Mbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 16-SSOP 0 to 70 Product overview: MAX3227ECDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3227ECDBR can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16
IC TRANSCEIVER FULL 1/1 16SSOP
RS-232 Interface IC 3-5.5V Single-Ch Line Drvr/Rcvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3227ECDBR | 1213048-MAX3227ECDBR | 710-MAX3227ECDBR | MAX3227ECDBR | MAX3227ECDBR | MAX3227ECDBR |
| Product Name | MAX3227E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver | Interface - Interface - Drivers, Receivers, Transceivers - MAX3227ECDBR | SSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-232 Interface IC | |
| Technology | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 1 # |