3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 28-SSOP -40 to 85
3- to 5.5-V multichannel 1Mbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 28-SSOP -40 to 85 Product overview: MAX3237EIDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3237EIDB can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 5/3 28SSOP
IC LINE DRIVER/RECIEVER RS232 SINGLE; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:5Drivers; No. of Receivers:3Receivers
RS-232 Interface IC 3 to 5V Multichannel RS-232 Line Drv/Rcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3237EIDB | 710-MAX3237EIDB | MAX3237EIDB | 28AH3840 | MAX3237EIDB |
| Product Name | MAX3237E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver | SSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | Ic Line Driver/reciever Rs232 Single; Device Type Texas Instruments | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 3 # | ||||
| Data Rate | 1000 kbps | 250 kbps | 1000 kbps |