Texas Instruments MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221CPWR

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver - MAX3221CPWR - Texas Instruments
Dallas, TX, United States
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver
MAX3221CPWR
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221CPWR
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Interface Transceiver IC
710-MAX3221CPWR
5.5V TSSOP Interface Transceiver IC 710-MAX3221CPWR
1Ch RS-232 Transceiver, 250Kbps, 3-5.5V, TSSOP, ESD Product overview: MAX3221CPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221CPWR can be used for catalog matching and distributor lookup.

1Ch RS-232 Transceiver, 250Kbps, 3-5.5V, TSSOP, ESD Product overview: MAX3221CPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221CPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> RS232 ICs - MAX3221CPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
MAX3221CPWR
Communication Interface Chip/UART/485/232 >> RS232 ICs MAX3221CPWR
250Kbps transceiver 1/1 TSSOP-16 RS232 ICs ROHS

250Kbps transceiver 1/1 TSSOP-16 RS232 ICs ROHS

Supplier's Site Datasheet
Rs-232 Line Driver/receiver, 3221; Device Type Texas Instruments - 29AH6465 - Newark, An Avnet Company
Chicago, IL, United States
Rs-232 Line Driver/receiver, 3221; Device Type Texas Instruments
29AH6465
Rs-232 Line Driver/receiver, 3221; Device Type Texas Instruments 29AH6465
RS-232 LINE DRIVER/RECEIVER, 3221; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

RS-232 LINE DRIVER/RECEIVER, 3221; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3221CPWR
RS-232 Interface IC MAX3221CPWR
RS-232 Interface IC 1-Channel RS-232

RS-232 Interface IC 1-Channel RS-232

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3221CPWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3221CPWR
Drivers, Receivers, Transceivers MAX3221CPWR
IC TRANSCEIVER FULL 1/1 16TSSOP

IC TRANSCEIVER FULL 1/1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3221CPWR 710-MAX3221CPWR MAX3221CPWR 29AH6465 MAX3221CPWR MAX3221CPWR
Product Name MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 5.5V TSSOP Interface Transceiver IC Communication Interface Chip/UART/485/232 >> RS232 ICs Rs-232 Line Driver/receiver, 3221; Device Type Texas Instruments RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Terminators; UART Receiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
# of Rx 1 #
Data Rate 250 kbps 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC366 Hex Bus Drivers With 3-State Outputs - 5962-8682801EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
DS89C386 Twelve Channel CMOS Differential Line Receiver - DS89C386TMEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 12 #
View Details
4 suppliers