Renesas Electronics Corporation 3.3V, Full Duplex, 250kbps Slew Rate Limited, RS-485/RS-422 Transceiver ISL83488IBZ-T

Description
These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V). The ISL83483 and ISL83488 use slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 10Mbps are achievable by using the ISL83485, ISL83490, or ISL83491, which feature higher slew rates. Logic inputs (for example, DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families. Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high output if Rx inputs are floating. All devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network. Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive. The ISL83488, ISL83490, and ISL83491 are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL83488 and ISL83490 are offered in space saving 8 Ld packages for applications not requiring Rx and Tx output disable functions (for example, point-to-point and RS-422). Half duplex configurations (ISL83483, ISL83485) multiplex the Rx inputs and Tx outputs to provide transceivers with Rx and Tx disable functions in 8 Ld packages.
Request a Quote Datasheet
Description
These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V). The ISL83483 and ISL83488 use slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 10Mbps are achievable by using the ISL83485, ISL83490, or ISL83491, which feature higher slew rates. Logic inputs (for example, DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families. Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high output if Rx inputs are floating. All devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network. Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive. The ISL83488, ISL83490, and ISL83491 are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL83488 and ISL83490 are offered in space saving 8 Ld packages for applications not requiring Rx and Tx output disable functions (for example, point-to-point and RS-422). Half duplex configurations (ISL83483, ISL83485) multiplex the Rx inputs and Tx outputs to provide transceivers with Rx and Tx disable functions in 8 Ld packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V, Full Duplex, 250kbps Slew Rate Limited, RS-485/RS-422 Transceiver - ISL83488IBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
3.3V, Full Duplex, 250kbps Slew Rate Limited, RS-485/RS-422 Transceiver
ISL83488IBZ-T
3.3V, Full Duplex, 250kbps Slew Rate Limited, RS-485/RS-422 Transceiver ISL83488IBZ-T
These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V). The ISL83483 and ISL83488 use slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 10Mbps are achievable by using the ISL83485, ISL83490, or ISL83491, which feature higher slew rates. Logic inputs (for example, DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families. Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high output if Rx inputs are floating. All devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network. Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive. The ISL83488, ISL83490, and ISL83491 are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL83488 and ISL83490 are offered in space saving 8 Ld packages for applications not requiring Rx and Tx output disable functions (for example, point-to-point and RS-422). Half duplex configurations (ISL83483, ISL83485) multiplex the Rx inputs and Tx outputs to provide transceivers with Rx and Tx disable functions in 8 Ld packages.

These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V).
The ISL83483 and ISL83488 use slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications.
Data rates up to 10Mbps are achievable by using the ISL83485, ISL83490, or ISL83491, which feature higher slew rates.
Logic inputs (for example, DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families.
Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high output if Rx inputs are floating. All devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network.
Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.
The ISL83488, ISL83490, and ISL83491 are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL83488 and ISL83490 are offered in space saving 8 Ld packages for applications not requiring Rx and Tx output disable functions (for example, point-to-point and RS-422). Half duplex configurations (ISL83483, ISL83485) multiplex the Rx inputs and Tx outputs to provide transceivers with Rx and Tx disable functions in 8 Ld packages.

Supplier's Site Datasheet
Line Interface ICs - 2640647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2640647
Line Interface ICs 2640647
Pb-Free 8LD SOIC,-40+85, 3V RS-485 250KB

Pb-Free 8LD SOIC,-40+85, 3V RS-485 250KB

Supplier's Site
Line Interface ICs - 2640646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2640646
Line Interface ICs 2640646
Pb-Free 8LD SOIC,-40+85, 3V RS-485 250KB

Pb-Free 8LD SOIC,-40+85, 3V RS-485 250KB

Supplier's Site
Line Interface ICs - 2640647P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2640647P
Line Interface ICs 2640647P
Pb-Free 8LD SOIC,-40+85, 3V RS-485 250KB

Pb-Free 8LD SOIC,-40+85, 3V RS-485 250KB

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-ISL83488IBZ-T
Interface Transceiver IC 710-ISL83488IBZ-T
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: ISL83488IBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83488IBZ-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 8SOIC Product overview: ISL83488IBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83488IBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ISL83488IBZ-T - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL83488IBZ-T
Drivers, Receivers, Transceivers ISL83488IBZ-T
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas - 84AC7054 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas
84AC7054
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas 84AC7054
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:8Pins RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL83488IBZ-T
RS-422/RS-485 Interface IC ISL83488IBZ-T
RS-422/RS-485 Interface IC 8LD 3V RS-485 250KBP TRANSC 1TX/1

RS-422/RS-485 Interface IC 8LD 3V RS-485 250KBP TRANSC 1TX/1

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL83488IBZ-T 2640647 710-ISL83488IBZ-T ISL83488IBZ-T 84AC7054 ISL83488IBZ-T
Product Name 3.3V, Full Duplex, 250kbps Slew Rate Limited, RS-485/RS-422 Transceiver Line Interface ICs Interface Transceiver IC Drivers, Receivers, Transceivers Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas RS-422/RS-485 Interface IC
Technology RS422; RS485 RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver; Bus Transceiver Transceiver Transceiver; Transceiver
Features Thermal Shutdown RoHS RoHS RoHS RoHS
Supply Voltage 3V; 3.6V Other; 3V ~ 3.6V Other; 3V ~ 3.6V Other; 3V
Data Rate 250 kbps 250 kbps 250 kbps 250 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3016-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 276977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; TSSOP; TSSOP-16
View Details
DS26LS31C Quad High Speed Differential Line Drivers - DS26LS31CM - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers