Texas Instruments SN65C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3221DBR

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN65C3221DBR - Texas Instruments
Dallas, TX, United States
SN65C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN65C3221DBR
SN65C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3221DBR
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP -40 to 85

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3V 5.5V SSOP Interface Transceiver IC
710-SN65C3221DBR
3V 5.5V SSOP Interface Transceiver IC 710-SN65C3221DBR
RS-232 Transceiver, 1Mbps, 3V-5.5V, 1 Tx/1 Rx, SSOP Product overview: SN65C3221DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 5.5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3221DBR can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 1Mbps, 3V-5.5V, 1 Tx/1 Rx, SSOP Product overview: SN65C3221DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 5.5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3221DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221DBR - 1252602-SN65C3221DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221DBR
1252602-SN65C3221DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221DBR 1252602-SN65C3221DBR
Manufacturer: Texas Instruments Win Source Part Number: 1252602-SN65C3221DBR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Family Name: SN65C3221 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX3221EEAE/GH9-T; MAX3221ECAE+TG071; MAX3221EAE+TG1Z; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252602-SN65C3221DBR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Family Name: SN65C3221
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX3221EEAE/GH9-T; MAX3221ECAE+TG071; MAX3221EAE+TG1Z;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Rs-232 Transceiver, 5.5V, Ssop-16; Device Type Texas Instruments - 29AH7362 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs-232 Transceiver, 5.5V, Ssop-16; Device Type Texas Instruments
29AH7362
Ic, Rs-232 Transceiver, 5.5V, Ssop-16; Device Type Texas Instruments 29AH7362
IC, RS-232 TRANSCEIVER, 5.5V, SSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

IC, RS-232 TRANSCEIVER, 5.5V, SSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65C3221DBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65C3221DBR
Drivers, Receivers, Transceivers SN65C3221DBR
IC TRANSCEIVER FULL 1/1 16SSOP

IC TRANSCEIVER FULL 1/1 16SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3221DBR
RS-232 Interface IC SN65C3221DBR
RS-232 Interface IC RS232 Sgl Chl

RS-232 Interface IC RS232 Sgl Chl

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3221DBR 710-SN65C3221DBR 1252602-SN65C3221DBR 29AH7362 SN65C3221DBR SN65C3221DBR
Product Name SN65C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 3V 5.5V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221DBR Ic, Rs-232 Transceiver, 5.5V, Ssop-16; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 1 #
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD74AC541M - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VRA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details