3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 32-VQFN 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 003039-MAX3243ECRHBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 500kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 32-VQFN 0 to 70 Product overview: MAX3243ECRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15kV, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15kV, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243ECRHBR can be used for catalog matching and distributor lookup.
RS-232 Interface IC RS-232 Line Driver/Receiver
IC TRANSCEIVER FULL 3/5 32VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3243ECRHBR | 003039-MAX3243ECRHBR | 710-MAX3243ECRHBR | MAX3243ECRHBR | MAX3243ECRHBR |
| Product Name | MAX3243E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - MAX3243ECRHBR | -15kV VQFN Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 5 # |